Capital Lighting, Inc. 39720RBPC Semi-Flush Mts.-Other 333305

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098220 Category: Semi-Flush Mount Glass: Root Beer Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098220 Category: Semi-Flush Mount Glass: Root Beer Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39720RBPC Semi-Flush Mts.-Other - 333305 - Capital Lighting, Inc.
Columbus, OH, USA
39720RBPC Semi-Flush Mts.-Other
333305
39720RBPC Semi-Flush Mts.-Other 333305
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: LED Qty: 12 Wattage: 1 Finish: Polished Chrome Product Name: 12 Light Flush Mount UPC: 783209098220 Category: Semi-Flush Mount Glass: Root Beer Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 21.00
Bulb
Type: LED
Qty: 12
Wattage: 1
Finish: Polished Chrome
Product Name: 12 Light Flush Mount
UPC: 783209098220
Category: Semi-Flush Mount
Glass: Root Beer
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333305
Product Name 39720RBPC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details