Capital Lighting, Inc. 39701CLPC Flush Mounts-Other 333304

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 2.25 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 29.04 Product Name: 20 Light Flush Mount UPC: 783209097186 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 2.25 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 29.04 Product Name: 20 Light Flush Mount UPC: 783209097186 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39701CLPC Flush Mounts-Other - 333304 - Capital Lighting, Inc.
Columbus, OH, USA
39701CLPC Flush Mounts-Other
333304
39701CLPC Flush Mounts-Other 333304
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 2.25 Bulb Type: G-9 Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 29.04 Product Name: 20 Light Flush Mount UPC: 783209097186 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 2.25
Bulb
Type: G-9
Qty: 20
Wattage: 25
Finish: Polished Chrome
Weight: 29.04
Product Name: 20 Light Flush Mount
UPC: 783209097186
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333304
Product Name 39701CLPC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details