Capital Lighting, Inc. 39841PN Flush Mounts-Other 333195

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12.76 Product Name: Five Light Flush Mount UPC: 783209099173 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12.76 Product Name: Five Light Flush Mount UPC: 783209099173 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39841PN Flush Mounts-Other - 333195 - Capital Lighting, Inc.
Columbus, OH, USA
39841PN Flush Mounts-Other
333195
39841PN Flush Mounts-Other 333195
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 12.76 Product Name: Five Light Flush Mount UPC: 783209099173 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 12.76
Product Name: Five Light Flush Mount
UPC: 783209099173
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333195
Product Name 39841PN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details