Capital Lighting, Inc. 39853PCPC Mid. Chandeliers-Other 333175

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 33.00 Bulb Type: MR16 Qty: 9 Wattage: 50 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209097988 Category: Flush Mount Chandelier Glass: Polish Chrome Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 33.00 Bulb Type: MR16 Qty: 9 Wattage: 50 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209097988 Category: Flush Mount Chandelier Glass: Polish Chrome Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39853PCPC Mid. Chandeliers-Other - 333175 - Capital Lighting, Inc.
Columbus, OH, USA
39853PCPC Mid. Chandeliers-Other
333175
39853PCPC Mid. Chandeliers-Other 333175
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 33.00 Bulb Type: MR16 Qty: 9 Wattage: 50 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209097988 Category: Flush Mount Chandelier Glass: Polish Chrome Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 33.00
Bulb
Type: MR16
Qty: 9
Wattage: 50
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 783209097988
Category: Flush Mount Chandelier
Glass: Polish Chrome
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333175
Product Name 39853PCPC Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details