Capital Lighting, Inc. 39847PN/CRY152 Island/Pool Table-4 Light + 333173

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 17.00 Length 17.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 36.96 Product Name: Nine Light Chandelier UPC: 783209099241 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 17.00 Length 17.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 36.96 Product Name: Nine Light Chandelier UPC: 783209099241 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
39847PN/CRY152 Island/Pool Table-4 Light + - 333173 - Capital Lighting, Inc.
Columbus, OH, USA
39847PN/CRY152 Island/Pool Table-4 Light +
333173
39847PN/CRY152 Island/Pool Table-4 Light + 333173
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 17.00 Length 17.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 36.96 Product Name: Nine Light Chandelier UPC: 783209099241 Category: Single-Tier Chandelier Glass: Clear Shipped Via: UPS Oversized Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 17.00
Length 17.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 36.96
Product Name: Nine Light Chandelier
UPC: 783209099241
Category: Single-Tier Chandelier
Glass: Clear
Shipped Via: UPS Oversized
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333173
Product Name 39847PN/CRY152 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details