Capital Lighting, Inc. 85653CDWSBZ Exterior -Wall Mount 333168

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 6.27 Product Name: One Light Outdoor Wall Mount UPC: 783209095229 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 6.27 Product Name: One Light Outdoor Wall Mount UPC: 783209095229 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
85653CDWSBZ Exterior -Wall Mount - 333168 - Capital Lighting, Inc.
Columbus, OH, USA
85653CDWSBZ Exterior -Wall Mount
333168
85653CDWSBZ Exterior -Wall Mount 333168
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Weight: 6.27 Product Name: One Light Outdoor Wall Mount UPC: 783209095229 Category: Outdoor Wall Mount Glass: Seedy/Wilshire Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 6.27
Product Name: One Light Outdoor Wall Mount
UPC: 783209095229
Category: Outdoor Wall Mount
Glass: Seedy/Wilshire
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333168
Product Name 85653CDWSBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details