Capital Lighting, Inc. 91700CLPC Mini Pendants-Rod 333119

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 7.04 Product Name: Three Light Mini Pendant UPC: 783209097315 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 7.04 Product Name: Three Light Mini Pendant UPC: 783209097315 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
91700CLPC Mini Pendants-Rod - 333119 - Capital Lighting, Inc.
Columbus, OH, USA
91700CLPC Mini Pendants-Rod
333119
91700CLPC Mini Pendants-Rod 333119
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 25 Finish: Polished Chrome Weight: 7.04 Product Name: Three Light Mini Pendant UPC: 783209097315 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.00
Bulb
Type: G-9
Qty: 3
Wattage: 25
Finish: Polished Chrome
Weight: 7.04
Product Name: Three Light Mini Pendant
UPC: 783209097315
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333119
Product Name 91700CLPC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details