Capital Lighting, Inc. 4191CLPE Exterior -Wall Mount 333113

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 6.16 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419148 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 6.16 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419148 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
4191CLPE Exterior -Wall Mount - 333113 - Capital Lighting, Inc.
Columbus, OH, USA
4191CLPE Exterior -Wall Mount
333113
4191CLPE Exterior -Wall Mount 333113
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 6.16 Product Name: Three Light Outdoor Wall Lantern UPC: 783209419148 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Pewter
Weight: 6.16
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209419148
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 333113
Product Name 4191CLPE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details