Capital Lighting, Inc. 814 Sconces-Single Glass 331999

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tuscan Sun Weight: 12 Product Name: Two Light Wall Sconce Glass: White Alabaster Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tuscan Sun Weight: 12 Product Name: Two Light Wall Sconce Glass: White Alabaster Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
814 Sconces-Single Glass - 331999 - Capital Lighting, Inc.
Columbus, OH, USA
814 Sconces-Single Glass
331999
814 Sconces-Single Glass 331999
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 36.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tuscan Sun Weight: 12 Product Name: Two Light Wall Sconce Glass: White Alabaster Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 36.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tuscan Sun
Weight: 12
Product Name: Two Light Wall Sconce
Glass: White Alabaster
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331999
Product Name 814 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details