Capital Lighting, Inc. 895RM Lamps-Table Lamps 331990

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Royal Mahogany Product Name: Two Light Oval Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Royal Mahogany Product Name: Two Light Oval Table Lamp

Suppliers

Company
Product
Description
Supplier Links
895RM Lamps-Table Lamps - 331990 - Capital Lighting, Inc.
Columbus, OH, USA
895RM Lamps-Table Lamps
331990
895RM Lamps-Table Lamps 331990
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Royal Mahogany Product Name: Two Light Oval Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Extension: 12
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Royal Mahogany
Product Name: Two Light Oval Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331990
Product Name 895RM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details