Capital Lighting, Inc. 3491BA/PS102 Pendants-Bowl Style 331984

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bark Weight: 34 Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bark Weight: 34 Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
3491BA/PS102 Pendants-Bowl Style - 331984 - Capital Lighting, Inc.
Columbus, OH, USA
3491BA/PS102 Pendants-Bowl Style
331984
3491BA/PS102 Pendants-Bowl Style 331984
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bark Weight: 34 Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bark
Weight: 34
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331984
Product Name 3491BA/PS102 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details