Capital Lighting, Inc. 4306AC/MILKY Pendants-Bowl Style 331982

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Weight: 56 Product Name: Five Light Pendant Glass: Milky Way
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Weight: 56 Product Name: Five Light Pendant Glass: Milky Way

Suppliers

Company
Product
Description
Supplier Links
4306AC/MILKY Pendants-Bowl Style - 331982 - Capital Lighting, Inc.
Columbus, OH, USA
4306AC/MILKY Pendants-Bowl Style
331982
4306AC/MILKY Pendants-Bowl Style 331982
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Weight: 56 Product Name: Five Light Pendant Glass: Milky Way

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Copper
Weight: 56
Product Name: Five Light Pendant
Glass: Milky Way

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331982
Product Name 4306AC/MILKY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details