Capital Lighting, Inc. 946BZ Lamps-Floor Lamps 331979

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.50 Length 62.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.50 Length 62.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
946BZ Lamps-Floor Lamps - 331979 - Capital Lighting, Inc.
Columbus, OH, USA
946BZ Lamps-Floor Lamps
331979
946BZ Lamps-Floor Lamps 331979
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.50 Length 62.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.50
Length 62.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331979
Product Name 946BZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details