Capital Lighting, Inc. 2509-1TG/ALABASTER Island/Pool Table-4 Light + 331975

Description
PRODUCT DETAILS / SPECS Width/Dia: 65.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Gold Product Name: Five Light Island Light Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 65.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Gold Product Name: Five Light Island Light Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
2509-1TG/ALABASTER Island/Pool Table-4 Light + - 331975 - Capital Lighting, Inc.
Columbus, OH, USA
2509-1TG/ALABASTER Island/Pool Table-4 Light +
331975
2509-1TG/ALABASTER Island/Pool Table-4 Light + 331975
PRODUCT DETAILS / SPECS Width/Dia: 65.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Gold Product Name: Five Light Island Light Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 65.00
Height: 52.00
Length 52.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tuscan Gold
Product Name: Five Light Island Light
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331975
Product Name 2509-1TG/ALABASTER Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details