Capital Lighting, Inc. 948BZ Lamps-Floor Lamps 331974

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 58.50 Length 58.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 58.50 Length 58.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
948BZ Lamps-Floor Lamps - 331974 - Capital Lighting, Inc.
Columbus, OH, USA
948BZ Lamps-Floor Lamps
331974
948BZ Lamps-Floor Lamps 331974
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 58.50 Length 58.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 58.50
Length 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331974
Product Name 948BZ Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details