Capital Lighting, Inc. 2508-2SB/ALABASTER Mid. Chandeliers-Glass Down 331972

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sienna Bronze Product Name: Six Light Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sienna Bronze Product Name: Six Light Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
2508-2SB/ALABASTER Mid. Chandeliers-Glass Down - 331972 - Capital Lighting, Inc.
Columbus, OH, USA
2508-2SB/ALABASTER Mid. Chandeliers-Glass Down
331972
2508-2SB/ALABASTER Mid. Chandeliers-Glass Down 331972
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sienna Bronze Product Name: Six Light Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 43.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Sienna Bronze
Product Name: Six Light Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331972
Product Name 2508-2SB/ALABASTER Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details