Capital Lighting, Inc. 2507-1AC/IRIDESCENT Mini Pendants-3 Light Cluster 331970

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Pendant Glass: Iridescent
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Pendant Glass: Iridescent

Suppliers

Company
Product
Description
Supplier Links
2507-1AC/IRIDESCENT Mini Pendants-3 Light Cluster - 331970 - Capital Lighting, Inc.
Columbus, OH, USA
2507-1AC/IRIDESCENT Mini Pendants-3 Light Cluster
331970
2507-1AC/IRIDESCENT Mini Pendants-3 Light Cluster 331970
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Pendant Glass: Iridescent

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 50.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Pendant
Glass: Iridescent

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331970
Product Name 2507-1AC/IRIDESCENT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details