Capital Lighting, Inc. 2533EB-C Flush Mounts-Drum Shades 331969

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Ebony Weight: 4 Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Ebony Weight: 4 Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
2533EB-C Flush Mounts-Drum Shades - 331969 - Capital Lighting, Inc.
Columbus, OH, USA
2533EB-C Flush Mounts-Drum Shades
331969
2533EB-C Flush Mounts-Drum Shades 331969
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Ebony Weight: 4 Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Ebony
Weight: 4
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331969
Product Name 2533EB-C Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details