Capital Lighting, Inc. 2563TG/S292 Bathroom Fixtures-Three Lights 331968

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.25 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tuscan Gold Weight: 10 Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.25 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tuscan Gold Weight: 10 Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2563TG/S292 Bathroom Fixtures-Three Lights - 331968 - Capital Lighting, Inc.
Columbus, OH, USA
2563TG/S292 Bathroom Fixtures-Three Lights
331968
2563TG/S292 Bathroom Fixtures-Three Lights 331968
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.25 Extension: 8.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Tuscan Gold Weight: 10 Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.25
Extension: 8.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tuscan Gold
Weight: 10
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331968
Product Name 2563TG/S292 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details