Capital Lighting, Inc. 2562SB/S292 Bathroom Fixtures-Two Lights 331965

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 19.75 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Sierra Bronze Weight: 6 Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 19.75 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Sierra Bronze Weight: 6 Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2562SB/S292 Bathroom Fixtures-Two Lights - 331965 - Capital Lighting, Inc.
Columbus, OH, USA
2562SB/S292 Bathroom Fixtures-Two Lights
331965
2562SB/S292 Bathroom Fixtures-Two Lights 331965
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 19.75 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Sierra Bronze Weight: 6 Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 19.75
Extension: 8.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Sierra Bronze
Weight: 6
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331965
Product Name 2562SB/S292 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details