Capital Lighting, Inc. 2538AC-C Mid. Chandeliers-Drum Shades 331964

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Copper Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Copper Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2538AC-C Mid. Chandeliers-Drum Shades - 331964 - Capital Lighting, Inc.
Columbus, OH, USA
2538AC-C Mid. Chandeliers-Drum Shades
331964
2538AC-C Mid. Chandeliers-Drum Shades 331964
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Copper Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Antique Copper
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331964
Product Name 2538AC-C Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details