Capital Lighting, Inc. 2543GB Bathroom Fixtures-Three Lights 331961

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6 Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6 Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2543GB Bathroom Fixtures-Three Lights - 331961 - Capital Lighting, Inc.
Columbus, OH, USA
2543GB Bathroom Fixtures-Three Lights
331961
2543GB Bathroom Fixtures-Three Lights 331961
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 6 Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 6
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331961
Product Name 2543GB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details