Capital Lighting, Inc. 2546GB Semi-Flush Mts.-Drum Shade 331960

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Grecian Bronze Weight: 13 Product Name: Four Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Grecian Bronze Weight: 13 Product Name: Four Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2546GB Semi-Flush Mts.-Drum Shade - 331960 - Capital Lighting, Inc.
Columbus, OH, USA
2546GB Semi-Flush Mts.-Drum Shade
331960
2546GB Semi-Flush Mts.-Drum Shade 331960
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Grecian Bronze Weight: 13 Product Name: Four Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Grecian Bronze
Weight: 13
Product Name: Four Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331960
Product Name 2546GB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details