Capital Lighting, Inc. 2663FG/1102 Bathroom Fixtures-Three Lights 331959

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Extension: 6 Bulb Qty: 3 Finish: French Gold Product Name: Three Light Bathroom Lights Glass: Mesh
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Extension: 6 Bulb Qty: 3 Finish: French Gold Product Name: Three Light Bathroom Lights Glass: Mesh

Suppliers

Company
Product
Description
Supplier Links
2663FG/1102 Bathroom Fixtures-Three Lights - 331959 - Capital Lighting, Inc.
Columbus, OH, USA
2663FG/1102 Bathroom Fixtures-Three Lights
331959
2663FG/1102 Bathroom Fixtures-Three Lights 331959
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Extension: 6 Bulb Qty: 3 Finish: French Gold Product Name: Three Light Bathroom Lights Glass: Mesh

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Extension: 6
Bulb
Qty: 3
Finish: French Gold
Product Name: Three Light Bathroom Lights
Glass: Mesh

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331959
Product Name 2663FG/1102 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details