Capital Lighting, Inc. 3085CC/1239 Sconces-Single Glass 331958

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Claret Weight: 5 Product Name: One Light Wall Bracket Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Claret Weight: 5 Product Name: One Light Wall Bracket Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
3085CC/1239 Sconces-Single Glass - 331958 - Capital Lighting, Inc.
Columbus, OH, USA
3085CC/1239 Sconces-Single Glass
331958
3085CC/1239 Sconces-Single Glass 331958
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Claret Weight: 5 Product Name: One Light Wall Bracket Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 24.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Claret
Weight: 5
Product Name: One Light Wall Bracket
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331958
Product Name 3085CC/1239 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details