Capital Lighting, Inc. 2666SG/PS22 Sconces-Double Glass 331956

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Wall Bracket Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Wall Bracket Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
2666SG/PS22 Sconces-Double Glass - 331956 - Capital Lighting, Inc.
Columbus, OH, USA
2666SG/PS22 Sconces-Double Glass
331956
2666SG/PS22 Sconces-Double Glass 331956
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Wall Bracket Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Saxon Gold
Product Name: Two Light Wall Bracket
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331956
Product Name 2666SG/PS22 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details