Capital Lighting, Inc. 3073VO Large Chandeliers-Candle 331955

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 55.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Veneto Weight: 35 Product Name: 15 Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 55.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Veneto Weight: 35 Product Name: 15 Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
3073VO Large Chandeliers-Candle - 331955 - Capital Lighting, Inc.
Columbus, OH, USA
3073VO Large Chandeliers-Candle
331955
3073VO Large Chandeliers-Candle 331955
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 55.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Veneto Weight: 35 Product Name: 15 Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 55.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Veneto
Weight: 35
Product Name: 15 Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331955
Product Name 3073VO Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details