Capital Lighting, Inc. 2668PM/NS23 Semi-Flush Mts.-Drum Shade 331953

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Palermo Product Name: Four Light Semi Flush Glass: Natural Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Palermo Product Name: Four Light Semi Flush Glass: Natural Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
2668PM/NS23 Semi-Flush Mts.-Drum Shade - 331953 - Capital Lighting, Inc.
Columbus, OH, USA
2668PM/NS23 Semi-Flush Mts.-Drum Shade
331953
2668PM/NS23 Semi-Flush Mts.-Drum Shade 331953
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Palermo Product Name: Four Light Semi Flush Glass: Natural Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Palermo
Product Name: Four Light Semi Flush
Glass: Natural Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331953
Product Name 2668PM/NS23 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details