Capital Lighting, Inc. 2671PM/CALC Mini Chandeliers-Glass Shade 331951

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Palermo Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Palermo Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2671PM/CALC Mini Chandeliers-Glass Shade - 331951 - Capital Lighting, Inc.
Columbus, OH, USA
2671PM/CALC Mini Chandeliers-Glass Shade
331951
2671PM/CALC Mini Chandeliers-Glass Shade 331951
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Palermo Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Palermo
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331951
Product Name 2671PM/CALC Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details