Capital Lighting, Inc. 2674HB/NS22 Mid. Chandeliers-Glass Up 331950

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze Product Name: Six Light Round Chandelier Glass: Natural Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze Product Name: Six Light Round Chandelier Glass: Natural Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
2674HB/NS22 Mid. Chandeliers-Glass Up - 331950 - Capital Lighting, Inc.
Columbus, OH, USA
2674HB/NS22 Mid. Chandeliers-Glass Up
331950
2674HB/NS22 Mid. Chandeliers-Glass Up 331950
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze Product Name: Six Light Round Chandelier Glass: Natural Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Bronze
Product Name: Six Light Round Chandelier
Glass: Natural Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331950
Product Name 2674HB/NS22 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details