Capital Lighting, Inc. 2516SB/ART Sconces-Double Glass 331949

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 10 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 10 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2516SB/ART Sconces-Double Glass - 331949 - Capital Lighting, Inc.
Columbus, OH, USA
2516SB/ART Sconces-Double Glass
331949
2516SB/ART Sconces-Double Glass 331949
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Extension: 10 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Extension: 10
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331949
Product Name 2516SB/ART Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details