Capital Lighting, Inc. 2532EB Bathroom Fixtures-Two Lights 331948

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Ebony Weight: 5 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Ebony Weight: 5 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
2532EB Bathroom Fixtures-Two Lights - 331948 - Capital Lighting, Inc.
Columbus, OH, USA
2532EB Bathroom Fixtures-Two Lights
331948
2532EB Bathroom Fixtures-Two Lights 331948
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Ebony Weight: 5 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Ebony
Weight: 5
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331948
Product Name 2532EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details