Capital Lighting, Inc. 2519SB/ART Pendants-Glass Down 331946

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2519SB/ART Pendants-Glass Down - 331946 - Capital Lighting, Inc.
Columbus, OH, USA
2519SB/ART Pendants-Glass Down
331946
2519SB/ART Pendants-Glass Down 331946
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331946
Product Name 2519SB/ART Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details