Capital Lighting, Inc. 2524SB/ART Large Chandeliers-Glass Shade 331940

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 46.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Sienna Bronze Product Name: Eight Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 46.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Sienna Bronze Product Name: Eight Light Foyer

Suppliers

Company
Product
Description
Supplier Links
2524SB/ART Large Chandeliers-Glass Shade - 331940 - Capital Lighting, Inc.
Columbus, OH, USA
2524SB/ART Large Chandeliers-Glass Shade
331940
2524SB/ART Large Chandeliers-Glass Shade 331940
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 46.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Sienna Bronze Product Name: Eight Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 46.00
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Sienna Bronze
Product Name: Eight Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331940
Product Name 2524SB/ART Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details