Capital Lighting, Inc. 2588BG Mid. Chandeliers-Candle 331938

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bellagio Weight: 10 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bellagio Weight: 10 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2588BG Mid. Chandeliers-Candle - 331938 - Capital Lighting, Inc.
Columbus, OH, USA
2588BG Mid. Chandeliers-Candle
331938
2588BG Mid. Chandeliers-Candle 331938
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bellagio Weight: 10 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bellagio
Weight: 10
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331938
Product Name 2588BG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details