Capital Lighting, Inc. 2566AF Pendants-Bowl Style 331937

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 32.63 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Silver Leaf Weight: 22 Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 32.63 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Silver Leaf Weight: 22 Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
2566AF Pendants-Bowl Style - 331937 - Capital Lighting, Inc.
Columbus, OH, USA
2566AF Pendants-Bowl Style
331937
2566AF Pendants-Bowl Style 331937
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 32.63 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Silver Leaf Weight: 22 Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 32.63
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Silver Leaf
Weight: 22
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331937
Product Name 2566AF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details