Capital Lighting, Inc. 2570TG/S292 Island/Pool Table-4 Light + 331936

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Tuscan Gold Weight: 17 Product Name: Four Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Tuscan Gold Weight: 17 Product Name: Four Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2570TG/S292 Island/Pool Table-4 Light + - 331936 - Capital Lighting, Inc.
Columbus, OH, USA
2570TG/S292 Island/Pool Table-4 Light +
331936
2570TG/S292 Island/Pool Table-4 Light + 331936
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Tuscan Gold Weight: 17 Product Name: Four Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Tuscan Gold
Weight: 17
Product Name: Four Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331936
Product Name 2570TG/S292 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details