Capital Lighting, Inc. 2587SB Mid. Chandeliers-Candle 331935

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 7 Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 7 Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2587SB Mid. Chandeliers-Candle - 331935 - Capital Lighting, Inc.
Columbus, OH, USA
2587SB Mid. Chandeliers-Candle
331935
2587SB Mid. Chandeliers-Candle 331935
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Weight: 7 Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Weight: 7
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331935
Product Name 2587SB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details