Capital Lighting, Inc. 2573SB/S293 Mid. Chandeliers-Candle 331930

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Sierra Bronze Weight: 52 Product Name: Nine Light Chandelier Glass: Color Beaded Drum
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Sierra Bronze Weight: 52 Product Name: Nine Light Chandelier Glass: Color Beaded Drum

Suppliers

Company
Product
Description
Supplier Links
2573SB/S293 Mid. Chandeliers-Candle - 331930 - Capital Lighting, Inc.
Columbus, OH, USA
2573SB/S293 Mid. Chandeliers-Candle
331930
2573SB/S293 Mid. Chandeliers-Candle 331930
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Sierra Bronze Weight: 52 Product Name: Nine Light Chandelier Glass: Color Beaded Drum

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Sierra Bronze
Weight: 52
Product Name: Nine Light Chandelier
Glass: Color Beaded Drum

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331930
Product Name 2573SB/S293 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details