Capital Lighting, Inc. 2660HB/1100 Mini Pendants-Chain 331922

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Mini Pendant Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Mini Pendant Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
2660HB/1100 Mini Pendants-Chain - 331922 - Capital Lighting, Inc.
Columbus, OH, USA
2660HB/1100 Mini Pendants-Chain
331922
2660HB/1100 Mini Pendants-Chain 331922
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Bronze Product Name: One Light Mini Pendant Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heirloom Bronze
Product Name: One Light Mini Pendant
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331922
Product Name 2660HB/1100 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details