Capital Lighting, Inc. 2589AC Large Chandeliers-Candle 331919

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Copper Weight: 32 Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Copper Weight: 32 Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2589AC Large Chandeliers-Candle - 331919 - Capital Lighting, Inc.
Columbus, OH, USA
2589AC Large Chandeliers-Candle
331919
2589AC Large Chandeliers-Candle 331919
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Copper Weight: 32 Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Copper
Weight: 32
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331919
Product Name 2589AC Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details