Capital Lighting, Inc. 2635VI Island/Pool Table-4 Light + 331902

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienna Product Name: Four Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienna Product Name: Four Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2635VI Island/Pool Table-4 Light + - 331902 - Capital Lighting, Inc.
Columbus, OH, USA
2635VI Island/Pool Table-4 Light +
331902
2635VI Island/Pool Table-4 Light + 331902
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 21.75 Length 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vienna Product Name: Four Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 21.75
Length 21.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vienna
Product Name: Four Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331902
Product Name 2635VI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details