Capital Lighting, Inc. 2632VI Bathroom Fixtures-Two Lights 331901

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vienna Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vienna Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2632VI Bathroom Fixtures-Two Lights - 331901 - Capital Lighting, Inc.
Columbus, OH, USA
2632VI Bathroom Fixtures-Two Lights
331901
2632VI Bathroom Fixtures-Two Lights 331901
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vienna Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vienna
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331901
Product Name 2632VI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details