Capital Lighting, Inc. E94952-91SN Island/Pool Table-4 Light + 331896

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 4 Wattage: 8.4 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094058076 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 4 Wattage: 8.4 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094058076 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94952-91SN Island/Pool Table-4 Light + - 331896 - Capital Lighting, Inc.
Columbus, OH, USA
E94952-91SN Island/Pool Table-4 Light +
331896
E94952-91SN Island/Pool Table-4 Light + 331896
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 4 Wattage: 8.4 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094058076 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Length 5.00
Bulb
Type: LED
Qty: 4
Wattage: 8.4
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094058076
Category: Linear Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331896
Product Name E94952-91SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details