Capital Lighting, Inc. E94949-146PC Island/Pool Table-4 Light + 331894

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057994 Category: Linear Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057994 Category: Linear Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94949-146PC Island/Pool Table-4 Light + - 331894 - Capital Lighting, Inc.
Columbus, OH, USA
E94949-146PC Island/Pool Table-4 Light +
331894
E94949-146PC Island/Pool Table-4 Light + 331894
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057994 Category: Linear Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 845094057994
Category: Linear Pendant
Glass: Clear/Mirror
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331894
Product Name E94949-146PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details