Capital Lighting, Inc. 190265836 Flush Mounts-Bowl Style 331888

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-Light Energy Efficient Ceiling Lamp UPC: 742546203667
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-Light Energy Efficient Ceiling Lamp UPC: 742546203667

Suppliers

Company
Product
Description
Supplier Links
190265836 Flush Mounts-Bowl Style - 331888 - Capital Lighting, Inc.
Columbus, OH, USA
190265836 Flush Mounts-Bowl Style
331888
190265836 Flush Mounts-Bowl Style 331888
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-Light Energy Efficient Ceiling Lamp UPC: 742546203667

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: 2-Light Energy Efficient Ceiling Lamp
UPC: 742546203667

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331888
Product Name 190265836 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details