Capital Lighting, Inc. 190264836 Flush Mounts-Bowl Style 331885

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 2-Light Ceiling Lamp UPC: 742546203650
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 2-Light Ceiling Lamp UPC: 742546203650

Suppliers

Company
Product
Description
Supplier Links
190264836 Flush Mounts-Bowl Style - 331885 - Capital Lighting, Inc.
Columbus, OH, USA
190264836 Flush Mounts-Bowl Style
331885
190264836 Flush Mounts-Bowl Style 331885
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 2-Light Ceiling Lamp UPC: 742546203650

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: 2-Light Ceiling Lamp
UPC: 742546203650

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331885
Product Name 190264836 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details