Capital Lighting, Inc. 190263836 Mid. Chandeliers-Glass Up 331882

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: 6-Light Chandelier UPC: 742546203643
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: 6-Light Chandelier UPC: 742546203643

Suppliers

Company
Product
Description
Supplier Links
190263836 Mid. Chandeliers-Glass Up - 331882 - Capital Lighting, Inc.
Columbus, OH, USA
190263836 Mid. Chandeliers-Glass Up
331882
190263836 Mid. Chandeliers-Glass Up 331882
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: 6-Light Chandelier UPC: 742546203643

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Product Name: 6-Light Chandelier
UPC: 742546203643

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331882
Product Name 190263836 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details