PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Satin Nickel
Product Name: 1-Light Energy Efficient Wall Lamp
UPC: 742546203384
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 331858 |
| Product Name | 190245836 Sconces-Single Glass |
| Application | Residential |