Capital Lighting, Inc. 190243836 Mini Pendants-4+Light Cluster 331852

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Bulb Type: Xenon Qty: 5 Wattage: 35 Finish: Satin Nickel Product Name: 5-Light Pendant Lamp UPC: 742546203360
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Bulb Type: Xenon Qty: 5 Wattage: 35 Finish: Satin Nickel Product Name: 5-Light Pendant Lamp UPC: 742546203360

Suppliers

Company
Product
Description
Supplier Links
190243836 Mini Pendants-4+Light Cluster - 331852 - Capital Lighting, Inc.
Columbus, OH, USA
190243836 Mini Pendants-4+Light Cluster
331852
190243836 Mini Pendants-4+Light Cluster 331852
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.50 Bulb Type: Xenon Qty: 5 Wattage: 35 Finish: Satin Nickel Product Name: 5-Light Pendant Lamp UPC: 742546203360

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.50
Bulb
Type: Xenon
Qty: 5
Wattage: 35
Finish: Satin Nickel
Product Name: 5-Light Pendant Lamp
UPC: 742546203360

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331852
Product Name 190243836 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details